Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058705-FD02-101G
Termination: Through Hole
Length: 25.4 mm
Mounting: SMD (SMT)
Impedance: 100 Ω
Height: 6.35 mm
Number of Pins: 16
Isolation Voltage: 1.5 kV
Width: 10.16 mm
Categories: OEM Parts(F-I)
DC Resistance (DCR): 100 Ω
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1058705-FD02-101G |
| Product Name | OEM Parts - OEM Parts (F - I) - FD02-101G |