Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055264-DCU0-0509E
Termination: Through Hole
Length: 32.51 mm
Mounting: SMD (SMT)
Height: 12.07 mm
Power Rating: 2 W
Number of Outputs: 1
Output Current: 250 mA
Output Power: 2 W
Output Voltage: 9 V
Width: 14.73 mm
Primary Winding(s): Dual
Secondary Winding(s): Single
Categories: OEM Parts(C-E)
Case / Package: DIP
Alternative Parts (Cross-Reference): MEE1S1509DC; MEE1S0509DC; SRS-4809; MEE1S1209DC;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Secondary Current: 250 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055264-DCU0-0509E |
| Product Name | OEM Parts - OEM Parts (C - E) - DCU0-0509E |