Crowcon Detection Instruments, Ltd. Photoelectric SO1240

Description
HYROGEN SULPHIDE SENSOR MODULE, FOR USE WITH THE TRIPLE PLUS+ AND DETECTIVE GAS MONITORS. FREE 2 YEAR RADWELL WARRANTY
Description
HYROGEN SULPHIDE SENSOR MODULE, FOR USE WITH THE TRIPLE PLUS+ AND DETECTIVE GAS MONITORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 140629 - Radwell International
Willingboro, NJ, United States
Photoelectric
140629
Photoelectric 140629
HYROGEN SULPHIDE SENSOR MODULE, FOR USE WITH THE TRIPLE PLUS+ AND DETECTIVE GAS MONITORS. FREE 2 YEAR RADWELL WARRANTY

HYROGEN SULPHIDE SENSOR MODULE, FOR USE WITH THE TRIPLE PLUS+ AND DETECTIVE GAS MONITORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 140629
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669918 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Inductive Proximity Sensors - 5000000260-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details