Fiberguide Industries, Inc. Anhydroguide AFSH AFSH200/240Z

Description
When looking for a silica core and silica clad fiber with a hard polymer coating that allows a high core-to-clad ratio and a numerical aperture (N.A.) of 0.22 for efficient light coupling, the Anhydroguide™ AFSH is the fiber of choice. The pure fused silica (SiO2) used in the core of the Anhydroguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using a plasma arc rather than an oxy-hydrogen flame. This ensures that the residual hydroxyl concentration (OH) will be low in the core material resulting in superior infrared transmission as compared with flame prepared silica that is used in the companion product, Superguide™ which has superior ultraviolet (UV) transmission.
Description
When looking for a silica core and silica clad fiber with a hard polymer coating that allows a high core-to-clad ratio and a numerical aperture (N.A.) of 0.22 for efficient light coupling, the Anhydroguide™ AFSH is the fiber of choice. The pure fused silica (SiO2) used in the core of the Anhydroguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using a plasma arc rather than an oxy-hydrogen flame. This ensures that the residual hydroxyl concentration (OH) will be low in the core material resulting in superior infrared transmission as compared with flame prepared silica that is used in the companion product, Superguide™ which has superior ultraviolet (UV) transmission.

Suppliers

Company
Product
Description
Supplier Links
Anhydroguide AFSH - AFSH200/240Z - Fiberguide Industries, Inc.
Stirling, NJ, USA
Anhydroguide AFSH
AFSH200/240Z
Anhydroguide AFSH AFSH200/240Z
When looking for a silica core and silica clad fiber with a hard polymer coating that allows a high core-to-clad ratio and a numerical aperture (N.A.) of 0.22 for efficient light coupling, the Anhydroguide™ AFSH is the fiber of choice. The pure fused silica (SiO2) used in the core of the Anhydroguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using a plasma arc rather than an oxy-hydrogen flame. This ensures that the residual hydroxyl concentration (OH) will be low in the core material resulting in superior infrared transmission as compared with flame prepared silica that is used in the companion product, Superguide™ which has superior ultraviolet (UV) transmission.

When looking for a silica core and silica clad fiber with a hard polymer coating that allows a high core-to-clad ratio and a numerical aperture (N.A.) of 0.22 for efficient light coupling, the Anhydroguide™ AFSH is the fiber of choice. The pure fused silica (SiO2) used in the core of the Anhydroguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using a plasma arc rather than an oxy-hydrogen flame. This ensures that the residual hydroxyl concentration (OH) will be low in the core material resulting in superior infrared transmission as compared with flame prepared silica that is used in the companion product, Superguide™ which has superior ultraviolet (UV) transmission.

Technical Specifications

  Fiberguide Industries, Inc.
Product Category Light Guides
Product Number AFSH200/240Z
Product Name Anhydroguide AFSH
Light Guide Type Fiber Optic
Angle Flexible
Diameter 0.2000 mm (0.0079 inch)
Core Material Silica / Quartz
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77554 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2173482-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details