Fiberguide Industries, Inc. Anhydroguide G AFS1500/1650N

Description
When looking for a high quality fiber with superior transmission and a numerical aperture (N.A.) of 0.22 for efficient light coupling, the Anhydroguide™AFS is the fiber of choice. The Anhydroguide™ fiber is drawn from preforms manufactured by the Plasma Outside Deposition (POD) process. Rods of extremely pure synthetic fused silica are coated with fluorine doped silica layers to obtain preforms with step-like refractive index profiles. Plasma torches prepare the reaction compounds from SiCl4, O2, and a fluorine containing gas. Strong thermal gradients combined with the temperature plasma lead to chemical deposition conditions, which allow very high fluorine concentrations to be incorporated in the fused silica network. Refractive index differences of 0.27 corresponding to numerical apertures in excess of 0.28 have been realized with undoped core rods.
Description
When looking for a high quality fiber with superior transmission and a numerical aperture (N.A.) of 0.22 for efficient light coupling, the Anhydroguide™AFS is the fiber of choice. The Anhydroguide™ fiber is drawn from preforms manufactured by the Plasma Outside Deposition (POD) process. Rods of extremely pure synthetic fused silica are coated with fluorine doped silica layers to obtain preforms with step-like refractive index profiles. Plasma torches prepare the reaction compounds from SiCl4, O2, and a fluorine containing gas. Strong thermal gradients combined with the temperature plasma lead to chemical deposition conditions, which allow very high fluorine concentrations to be incorporated in the fused silica network. Refractive index differences of 0.27 corresponding to numerical apertures in excess of 0.28 have been realized with undoped core rods.

Suppliers

Company
Product
Description
Supplier Links
Anhydroguide G - AFS1500/1650N - Fiberguide Industries, Inc.
Stirling, NJ, USA
Anhydroguide G
AFS1500/1650N
Anhydroguide G AFS1500/1650N
When looking for a high quality fiber with superior transmission and a numerical aperture (N.A.) of 0.22 for efficient light coupling, the Anhydroguide™AFS is the fiber of choice. The Anhydroguide™ fiber is drawn from preforms manufactured by the Plasma Outside Deposition (POD) process. Rods of extremely pure synthetic fused silica are coated with fluorine doped silica layers to obtain preforms with step-like refractive index profiles. Plasma torches prepare the reaction compounds from SiCl4, O2, and a fluorine containing gas. Strong thermal gradients combined with the temperature plasma lead to chemical deposition conditions, which allow very high fluorine concentrations to be incorporated in the fused silica network. Refractive index differences of 0.27 corresponding to numerical apertures in excess of 0.28 have been realized with undoped core rods.

When looking for a high quality fiber with superior transmission and a numerical aperture (N.A.) of 0.22 for efficient light coupling, the Anhydroguide™AFS is the fiber of choice. The Anhydroguide™ fiber is drawn from preforms manufactured by the Plasma Outside Deposition (POD) process. Rods of extremely pure synthetic fused silica are coated with fluorine doped silica layers to obtain preforms with step-like refractive index profiles. Plasma torches prepare the reaction compounds from SiCl4, O2, and a fluorine containing gas. Strong thermal gradients combined with the temperature plasma lead to chemical deposition conditions, which allow very high fluorine concentrations to be incorporated in the fused silica network. Refractive index differences of 0.27 corresponding to numerical apertures in excess of 0.28 have been realized with undoped core rods.

Technical Specifications

  Fiberguide Industries, Inc.
Product Category Light Guides
Product Number AFS1500/1650N
Product Name Anhydroguide G
Light Guide Type Fiber Optic
Angle Flexible
Diameter 1.5 mm (0.0591 inch)
Core Material Silica / Quartz
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, Bifurcated, 300-650 nm, 0.12 in. Core, 79 in. Legs - 76847 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2007174-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details