Arcmed Bio-Chem Solenoid Operated Micro-Pump 139SP Series

Description
What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid. The flow path is isolated from the operating mechanism by a flexible diaphragm. When the solenoid is energized the diaphragm is pulled back creating a partial vacuum within the pump body. This pulls liquid through the inlet check valve (A) and simultaneously closes the outlet check valve (B). When the solenoid is de-energized a spring pushes the diaphragm down expelling a discrete volume of liquid through check valve B while simultaneously closing check valve A. Bio-Chem Fluidics solenoid operated Micro-Pumps require a complete on-off cycle for each discrete dispense (see below). Repeatedly cycling the solenoid creates a pulsed flow. Features of the Bio-Chem Fluidics solenoid operated Micro-Pump: Inert materials Our pumps provide a non-metallic inert fluid path for the dispensing of high purity or aggressive fluids. We offer a range of different materials available for all the wetted parts of the pumps - body, diaphragm and check valve. Material combinations can be chosen to suit the application. Body materials: PPS, PTFE, PEEK„¢, POM Diaphragm materials: EPDM, PTFE Check valve materials: EPDM, FKM, FFKM   Self-priming  At start-up, the pump is able to draw air. The suction created by the larger pumps is sufficient to pull liquids from an unpressurized container located up to 4™ 3 (1.3m) beneath the pump. Once the pump is primed, it is able to generate around 5psi (0.3bar) pressure, equating to 11™ 6 (3.5m) of water. Continuous duty The pumps are designed for continuous duty. They are suitable for up to 20 million actuations, corresponding to nearly 3,000 hours of continuous use at a 2 Hz cycle rate. Accurate discrete dispense volumes Dispense volumes range from 4µl to 250µl per cycle. The pumps can be cycled at up to 4 Hz for the smallest version and 1.6 Hz for the largest. Pumps can be operated at less than the maximum cycle rate by increasing the length of the œoff time. The œon time should remain unchanged to retain dispense accuracy.
Description
What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid. The flow path is isolated from the operating mechanism by a flexible diaphragm. When the solenoid is energized the diaphragm is pulled back creating a partial vacuum within the pump body. This pulls liquid through the inlet check valve (A) and simultaneously closes the outlet check valve (B). When the solenoid is de-energized a spring pushes the diaphragm down expelling a discrete volume of liquid through check valve B while simultaneously closing check valve A. Bio-Chem Fluidics solenoid operated Micro-Pumps require a complete on-off cycle for each discrete dispense (see below). Repeatedly cycling the solenoid creates a pulsed flow. Features of the Bio-Chem Fluidics solenoid operated Micro-Pump: Inert materials Our pumps provide a non-metallic inert fluid path for the dispensing of high purity or aggressive fluids. We offer a range of different materials available for all the wetted parts of the pumps - body, diaphragm and check valve. Material combinations can be chosen to suit the application. Body materials: PPS, PTFE, PEEK„¢, POM Diaphragm materials: EPDM, PTFE Check valve materials: EPDM, FKM, FFKM   Self-priming  At start-up, the pump is able to draw air. The suction created by the larger pumps is sufficient to pull liquids from an unpressurized container located up to 4™ 3 (1.3m) beneath the pump. Once the pump is primed, it is able to generate around 5psi (0.3bar) pressure, equating to 11™ 6 (3.5m) of water. Continuous duty The pumps are designed for continuous duty. They are suitable for up to 20 million actuations, corresponding to nearly 3,000 hours of continuous use at a 2 Hz cycle rate. Accurate discrete dispense volumes Dispense volumes range from 4µl to 250µl per cycle. The pumps can be cycled at up to 4 Hz for the smallest version and 1.6 Hz for the largest. Pumps can be operated at less than the maximum cycle rate by increasing the length of the œoff time. The œon time should remain unchanged to retain dispense accuracy.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Operated Micro-Pump - 139SP Series - Arcmed Bio-Chem
Boonton, NJ, United States
Solenoid Operated Micro-Pump
139SP Series
Solenoid Operated Micro-Pump 139SP Series
What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid. The flow path is isolated from the operating mechanism by a flexible diaphragm. When the solenoid is energized the diaphragm is pulled back creating a partial vacuum within the pump body. This pulls liquid through the inlet check valve (A) and simultaneously closes the outlet check valve (B). When the solenoid is de-energized a spring pushes the diaphragm down expelling a discrete volume of liquid through check valve B while simultaneously closing check valve A. Bio-Chem Fluidics solenoid operated Micro-Pumps require a complete on-off cycle for each discrete dispense (see below). Repeatedly cycling the solenoid creates a pulsed flow. Features of the Bio-Chem Fluidics solenoid operated Micro-Pump: Inert materials Our pumps provide a non-metallic inert fluid path for the dispensing of high purity or aggressive fluids. We offer a range of different materials available for all the wetted parts of the pumps - body, diaphragm and check valve. Material combinations can be chosen to suit the application. Body materials: PPS, PTFE, PEEK„¢, POM Diaphragm materials: EPDM, PTFE Check valve materials: EPDM, FKM, FFKM   Self-priming  At start-up, the pump is able to draw air. The suction created by the larger pumps is sufficient to pull liquids from an unpressurized container located up to 4™ 3 (1.3m) beneath the pump. Once the pump is primed, it is able to generate around 5psi (0.3bar) pressure, equating to 11™ 6 (3.5m) of water. Continuous duty The pumps are designed for continuous duty. They are suitable for up to 20 million actuations, corresponding to nearly 3,000 hours of continuous use at a 2 Hz cycle rate. Accurate discrete dispense volumes Dispense volumes range from 4µl to 250µl per cycle. The pumps can be cycled at up to 4 Hz for the smallest version and 1.6 Hz for the largest. Pumps can be operated at less than the maximum cycle rate by increasing the length of the œoff time. The œon time should remain unchanged to retain dispense accuracy.

What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid.
The flow path is isolated from the operating mechanism by a flexible diaphragm. When the solenoid is energized the diaphragm is pulled back creating a partial vacuum within the pump body. This pulls liquid through the inlet check valve (A) and simultaneously closes the outlet check valve (B). When the solenoid is de-energized a spring pushes the diaphragm down expelling a discrete volume of liquid through check valve B while simultaneously closing check valve A. Bio-Chem Fluidics solenoid operated Micro-Pumps require a complete on-off cycle for each discrete dispense (see below). Repeatedly cycling the solenoid creates a pulsed flow.
Features of the Bio-Chem Fluidics solenoid operated Micro-Pump:
Inert materials Our pumps provide a non-metallic inert fluid path for the dispensing of high purity or aggressive fluids. We offer a range of different materials available for all the wetted parts of the pumps - body, diaphragm and check valve. Material combinations can be chosen to suit the application.
Body materials: PPS, PTFE, PEEK„¢, POM
Diaphragm materials: EPDM, PTFE
Check valve materials: EPDM, FKM, FFKM  
Self-priming  At start-up, the pump is able to draw air. The suction created by the larger pumps is sufficient to pull liquids from an unpressurized container located up to 4™ 3 (1.3m) beneath the pump. Once the pump is primed, it is able to generate around 5psi (0.3bar) pressure, equating to 11™ 6 (3.5m) of water.
Continuous duty The pumps are designed for continuous duty. They are suitable for up to 20 million actuations, corresponding to nearly 3,000 hours of continuous use at a 2 Hz cycle rate.
Accurate discrete dispense volumes Dispense volumes range from 4µl to 250µl per cycle. The pumps can be cycled at up to 4 Hz for the smallest version and 1.6 Hz for the largest. Pumps can be operated at less than the maximum cycle rate by increasing the length of the œoff time. The œon time should remain unchanged to retain dispense accuracy.

Supplier's Site

Technical Specifications

  Arcmed Bio-Chem
Product Category Liquid Handling Pumps
Product Number 139SP Series
Product Name Solenoid Operated Micro-Pump
Pump Type Diaphragm Pump; Metering Pump; Micro Pump; Positive Displacement Pump; Self-Priming Pump; Solenoid Operated Micro-Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMb 14.9 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Air-Driven Liquid Pump - .33 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 225.0 to 7500.0 psi (158 to 5273 m of Water)
Liquid Flow 0.063 to 2.165 GPM (0.24 to 8.20 L/min)
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details