What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid.
The flow path is isolated from the operating mechanism by a flexible diaphragm. When the solenoid is energized the diaphragm is pulled back creating a partial vacuum within the pump body. This pulls liquid through the inlet check valve (A) and simultaneously closes the outlet check valve (B). When the solenoid is de-energized a spring pushes the diaphragm down expelling a discrete volume of liquid through check valve B while simultaneously closing check valve A. Bio-Chem Fluidics solenoid operated Micro-Pumps require a complete on-off cycle for each discrete dispense (see below). Repeatedly cycling the solenoid creates a pulsed flow.
Features of the Bio-Chem Fluidics solenoid operated Micro-Pump:
Inert materials Our pumps provide a non-metallic inert fluid path for the dispensing of high purity or aggressive fluids. We offer a range of different materials available for all the wetted parts of the pumps - body, diaphragm and check valve. Material combinations can be chosen to suit the application.
Body materials: PPS, PTFE, PEEK„¢, POM
Diaphragm materials: EPDM, PTFE
Check valve materials: EPDM, FKM, FFKM
Self-priming At start-up, the pump is able to draw air. The suction created by the larger pumps is sufficient to pull liquids from an unpressurized container located up to 4™ 3 (1.3m) beneath the pump. Once the pump is primed, it is able to generate around 5psi (0.3bar) pressure, equating to 11™ 6 (3.5m) of water.
Continuous duty The pumps are designed for continuous duty. They are suitable for up to 20 million actuations, corresponding to nearly 3,000 hours of continuous use at a 2 Hz cycle rate.
Accurate discrete dispense volumes Dispense volumes range from 4µl to 250µl per cycle. The pumps can be cycled at up to 4 Hz for the smallest version and 1.6 Hz for the largest. Pumps can be operated at less than the maximum cycle rate by increasing the length of the œoff time. The œon time should remain unchanged to retain dispense accuracy.
| Arcmed Bio-Chem | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | 030SP Series |
| Product Name | Solenoid Operated Micro-Pump |
| Pump Type | Diaphragm Pump; Metering Pump; Micro Pump; Positive Displacement Pump; Self-Priming Pump; Solenoid Operated Micro-Pump |