Hale Engineering Company, Inc. 6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 G TGI-625UP/DX

Description
R.O. Systems With Booster Pump 6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 G REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: FI-CTO010 Stage 3: FI-GAC010 Stage 4: MM-TFF45/75 Stage 5: FI-CBA010J.38 Stage 6: UV-LS2A.RL
Description
R.O. Systems With Booster Pump 6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 G REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: FI-CTO010 Stage 3: FI-GAC010 Stage 4: MM-TFF45/75 Stage 5: FI-CBA010J.38 Stage 6: UV-LS2A.RL

Suppliers

Company
Product
Description
Supplier Links
6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 G - TGI-625UP/DX - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 G
TGI-625UP/DX
6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 G TGI-625UP/DX
R.O. Systems With Booster Pump 6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 G REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: FI-CTO010 Stage 3: FI-GAC010 Stage 4: MM-TFF45/75 Stage 5: FI-CBA010J.38 Stage 6: UV-LS2A.RL

R.O. Systems With Booster Pump
6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 G

REPLACEMENT FILTERS

Stage 1: IF-SP-1005
Stage 2: FI-CTO010
Stage 3: FI-GAC010
Stage 4: MM-TFF45/75
Stage 5: FI-CBA010J.38
Stage 6: UV-LS2A.RL
Supplier's Site

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Reverse Osmosis Elements and Systems
Product Number TGI-625UP/DX
Product Name 6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 G
Product Form System
Unlock Full Specs
to access all available technical data

Similar Products

High Purity, Single Skid Water Treatment System - USPure - Mar Cor Purification
Specs
Product Form System
Application / Industry Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Cosmetics
Filtration Product Water
View Details
Reverse Osmosis (RO) Pretreatment Systems - RO2002 - Aqua Solutions, Inc.
Specs
Product Form System
Filtration Product Water
Maximum Pressure 100 psi (70.38 m H2O)
View Details
Module M30 Plate and Frame Filtration Unit -  - Alfa Laval Inc.
Specs
Product Form Housing Only
Application / Industry Biopharmaceutical; Food or Beverage Processing; Waste Water
Maximum Temperature 131 F (55 C)
View Details