Hale Engineering Company, Inc. 30"x 36"x 5 7/8" H-3036A

Description
Hepa Filter - 30"x 36"x 5 7/8" (L x W x D) - 16Ga Galvanealed frame , - 99.97% Eff., - Double Turn Flange Frame Style, - Neoprene Gasket Downstream, - aluminum separators inside media
Datasheet
Description
Hepa Filter - 30"x 36"x 5 7/8" (L x W x D) - 16Ga Galvanealed frame , - 99.97% Eff., - Double Turn Flange Frame Style, - Neoprene Gasket Downstream, - aluminum separators inside media
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30"x 36"x 5 7/8" - H-3036A - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
30"x 36"x 5 7/8"
H-3036A
30"x 36"x 5 7/8" H-3036A
Hepa Filter - 30"x 36"x 5 7/8" (L x W x D) - 16Ga Galvanealed frame , - 99.97% Eff., - Double Turn Flange Frame Style, - Neoprene Gasket Downstream, - aluminum separators inside media

Hepa Filter
- 30"x 36"x 5 7/8" (L x W x D) - 16Ga Galvanealed frame , - 99.97% Eff., - Double Turn Flange Frame Style, - Neoprene Gasket Downstream, - aluminum separators inside media

Supplier's Site Datasheet

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Air Filters (industrial)
Product Number H-3036A
Product Name 30"x 36"x 5 7/8"
Construction HEPA / ULPA
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
80mm Fan Filter Media 45PPI - 09325-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
O&W Repellency Glass Fiber Filter Media (OWFG) - HBY-OWGF-10 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details