Hale Engineering Company, Inc. 12"x 12"x 5 7/8" H-1212A

Description
Hepa Filter - 12"x 12"x 5 7/8" (L x W x D) - 16Ga Galvanealed frame , - 99.97% Eff., - Double Turn Flange Frame Style, - Neoprene Gasket Downstream, - aluminum separators inside media
Datasheet
Description
Hepa Filter - 12"x 12"x 5 7/8" (L x W x D) - 16Ga Galvanealed frame , - 99.97% Eff., - Double Turn Flange Frame Style, - Neoprene Gasket Downstream, - aluminum separators inside media
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12"x 12"x 5 7/8" - H-1212A - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
12"x 12"x 5 7/8"
H-1212A
12"x 12"x 5 7/8" H-1212A
Hepa Filter - 12"x 12"x 5 7/8" (L x W x D) - 16Ga Galvanealed frame , - 99.97% Eff., - Double Turn Flange Frame Style, - Neoprene Gasket Downstream, - aluminum separators inside media

Hepa Filter
- 12"x 12"x 5 7/8" (L x W x D) - 16Ga Galvanealed frame , - 99.97% Eff., - Double Turn Flange Frame Style, - Neoprene Gasket Downstream, - aluminum separators inside media

Supplier's Site Datasheet

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Air Filters (industrial)
Product Number H-1212A
Product Name 12"x 12"x 5 7/8"
Construction HEPA / ULPA
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details
92mm Plastic Fan Filter Retainer - 09362-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
Wire Mesh Backed Composite Air Filter Media (WMBM) - HBY-WMBM-4508 - Harbory Filtration
Specs
Construction Filter Media
Media Type Polypropylene (PP)
View Details