Hale Engineering Company, Inc. 4 Stage RO Counter Top Unit W/TLC 1.25 Gal Tank TFC Membrane CT-490

Description
Counter Top R.O. Systems 4 Stage RO Counter Top Unit W/TLC 1.25 Gal Tank TFC Membrane 75 GPD REPLACEMENT FILTERS Stage 1: FI-SED010S Stage 2: FI-CBA010S Stage 3: MM-TFF90/160 Stage 4: FI-CBA010S Stage 5: N/A Stage 6: N/A
Description
Counter Top R.O. Systems 4 Stage RO Counter Top Unit W/TLC 1.25 Gal Tank TFC Membrane 75 GPD REPLACEMENT FILTERS Stage 1: FI-SED010S Stage 2: FI-CBA010S Stage 3: MM-TFF90/160 Stage 4: FI-CBA010S Stage 5: N/A Stage 6: N/A

Suppliers

Company
Product
Description
Supplier Links
4 Stage RO Counter Top Unit W/TLC 1.25 Gal Tank TFC Membrane - CT-490 - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
4 Stage RO Counter Top Unit W/TLC 1.25 Gal Tank TFC Membrane
CT-490
4 Stage RO Counter Top Unit W/TLC 1.25 Gal Tank TFC Membrane CT-490
Counter Top R.O. Systems 4 Stage RO Counter Top Unit W/TLC 1.25 Gal Tank TFC Membrane 75 GPD REPLACEMENT FILTERS Stage 1: FI-SED010S Stage 2: FI-CBA010S Stage 3: MM-TFF90/160 Stage 4: FI-CBA010S Stage 5: N/A Stage 6: N/A

Counter Top R.O. Systems
4 Stage RO Counter Top Unit W/TLC 1.25 Gal Tank TFC Membrane 75 GPD

REPLACEMENT FILTERS

Stage 1: FI-SED010S
Stage 2: FI-CBA010S
Stage 3: MM-TFF90/160
Stage 4: FI-CBA010S
Stage 5: N/A
Stage 6: N/A
Supplier's Site

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Reverse Osmosis Elements and Systems
Product Number CT-490
Product Name 4 Stage RO Counter Top Unit W/TLC 1.25 Gal Tank TFC Membrane
Product Form System
Unlock Full Specs
to access all available technical data

Similar Products

1 Stage Easy change 12" Filter Module Only - EZ-10 - Hale Engineering Company, Inc.
Specs
Product Form System
Application / Industry Cleanroom
View Details
Commercial Reverse Osmosis Systems Up to 5,400 Gallons Per Day - 7100070 - Watts
Specs
Product Form System
Filtration Product Water
Flow Rate (Liquids) 3.8 GPM (14.2 L/min)
View Details
High Efficiency USP High Purity Water System - BioPure LSX - Mar Cor Purification
Specs
Product Form System
Application / Industry Biopharmaceutical; Semiconductor
Filtration Product Water
View Details