Hai Robotics Mobile Robots HAIPICK A42T

Description
The HAIPICK A42T Telescopic ACR is the world's first ACR that can pick and store plastic totes and carton boxes at a dizzying height of up to 10m (32.8 feet). Increase your warehouse storage density even further with the A42T. Maximum picking height 10m (32.8 feet): Improve storage density by up to an additional 100% compared to the regular A42. World's first telescopic ACR: Utilize your warehouse space even more efficiently by picking and storing 30kg (66.1 lbs) payloads up to 10m (32.8 feet) high. High efficiency: The A42T has multiple storage trays to carry up to nine payloads simultaneously, which greatly improves picking efficiency. Flexible payload dimensions: The robot supports separate and mixed picking of plastic totes and carton boxes. CE/NRTL certificate: We are committed to empowering every customer in the world and will provide a range of certifications to ensure that our products and services reach every corner of the world. Product Features 01. Autonomous picking, handling, navigation, charging 02. Covers a broader storage space range 03. Stable straight move speed and high stop accuracy in travel direction 04. Each robot can store up to multiple cases at the same time 05. Supports Wi-Fi to ensure smooth operation 06. Obstacle detection, active obstacle avoidance, anti-collision alarm, and emergency stop 07. Compatible with cartons/totes, multi-size cases 08. Supports different customization requirements including height and color 09. Tailored specially to meet different application scenarios to deliver the best solution
Description
The HAIPICK A42T Telescopic ACR is the world's first ACR that can pick and store plastic totes and carton boxes at a dizzying height of up to 10m (32.8 feet). Increase your warehouse storage density even further with the A42T. Maximum picking height 10m (32.8 feet): Improve storage density by up to an additional 100% compared to the regular A42. World's first telescopic ACR: Utilize your warehouse space even more efficiently by picking and storing 30kg (66.1 lbs) payloads up to 10m (32.8 feet) high. High efficiency: The A42T has multiple storage trays to carry up to nine payloads simultaneously, which greatly improves picking efficiency. Flexible payload dimensions: The robot supports separate and mixed picking of plastic totes and carton boxes. CE/NRTL certificate: We are committed to empowering every customer in the world and will provide a range of certifications to ensure that our products and services reach every corner of the world. Product Features 01. Autonomous picking, handling, navigation, charging 02. Covers a broader storage space range 03. Stable straight move speed and high stop accuracy in travel direction 04. Each robot can store up to multiple cases at the same time 05. Supports Wi-Fi to ensure smooth operation 06. Obstacle detection, active obstacle avoidance, anti-collision alarm, and emergency stop 07. Compatible with cartons/totes, multi-size cases 08. Supports different customization requirements including height and color 09. Tailored specially to meet different application scenarios to deliver the best solution

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - HAIPICK A42T - Hai Robotics
Fremont, CA, USA
Mobile Robots
HAIPICK A42T
Mobile Robots HAIPICK A42T
The HAIPICK A42T Telescopic ACR is the world's first ACR that can pick and store plastic totes and carton boxes at a dizzying height of up to 10m (32.8 feet). Increase your warehouse storage density even further with the A42T. Maximum picking height 10m (32.8 feet): Improve storage density by up to an additional 100% compared to the regular A42. World's first telescopic ACR: Utilize your warehouse space even more efficiently by picking and storing 30kg (66.1 lbs) payloads up to 10m (32.8 feet) high. High efficiency: The A42T has multiple storage trays to carry up to nine payloads simultaneously, which greatly improves picking efficiency. Flexible payload dimensions: The robot supports separate and mixed picking of plastic totes and carton boxes. CE/NRTL certificate: We are committed to empowering every customer in the world and will provide a range of certifications to ensure that our products and services reach every corner of the world. Product Features 01. Autonomous picking, handling, navigation, charging 02. Covers a broader storage space range 03. Stable straight move speed and high stop accuracy in travel direction 04. Each robot can store up to multiple cases at the same time 05. Supports Wi-Fi to ensure smooth operation 06. Obstacle detection, active obstacle avoidance, anti-collision alarm, and emergency stop 07. Compatible with cartons/totes, multi-size cases 08. Supports different customization requirements including height and color 09. Tailored specially to meet different application scenarios to deliver the best solution

The HAIPICK A42T Telescopic ACR is the world's first ACR that can pick and store plastic totes and carton boxes at a dizzying height of up to 10m (32.8 feet). Increase your warehouse storage density even further with the A42T.

Maximum picking height 10m (32.8 feet):
Improve storage density by up to an additional 100% compared to the regular A42.

World's first telescopic ACR:
Utilize your warehouse space even more efficiently by picking and storing 30kg (66.1 lbs) payloads up to 10m (32.8 feet) high.

High efficiency:
The A42T has multiple storage trays to carry up to nine payloads simultaneously, which greatly improves picking efficiency.

Flexible payload dimensions:
The robot supports separate and mixed picking of plastic totes and carton boxes.

CE/NRTL certificate:
We are committed to empowering every customer in the world and will provide a range of certifications to ensure that our products and services reach every corner of the world.

Product Features

01. Autonomous picking, handling, navigation, charging
02. Covers a broader storage space range
03. Stable straight move speed and high stop accuracy in travel direction
04. Each robot can store up to multiple cases at the same time
05. Supports Wi-Fi to ensure smooth operation
06. Obstacle detection, active obstacle avoidance, anti-collision alarm, and emergency stop
07. Compatible with cartons/totes, multi-size cases
08. Supports different customization requirements including height and color
09. Tailored specially to meet different application scenarios to deliver the best solution

Supplier's Site

Technical Specifications

  Hai Robotics
Product Category Robots
Product Number HAIPICK A42T
Product Name Mobile Robots
Features Mobile
Unlock Full Specs
to access all available technical data

Similar Products

Cobot Clip Inserter -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100PHA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details