Hai Robotics Mobile Robots HAIPICK A3

Description
With up to 5.5m(18 feet) picking height, the A3 series provides high utilization of storage space. Adaptable to manufacturing operations, the series can store, pick and move goods of different shapes such as tires, trays and foam boxes. Our autonomous warehouse robots are also suitable for dust-free requirements, handling goods such as PCBs. Picks a wide variety of materials: Trays, tires, foam boxes, and many others, meet the needs of manufacturing industries, such as electronics, automotive, etc. Class10000 cleanliness and anti-static: The load handling device is dustproof and anti-static, suitable for handling goods such as PCBs. Customizable: A large range of standard customizations is available. The A3-series can work with different types of shelves, conveyors and other docking equipment. Integration flexibility: As with any HAIPICK-series, the software platform can integrate with almost any upstream software platform for the purpose of orchestrating and automating processes within warehousing and manufacturing. CE/NRTL certificate: We are committed to empowering every customer in the world and will provide a range of certifications to ensure that our products and services reach every corner of the world. Product Features 01. Autonomous picking, handling, navigation, charging 02. Covers a broader storage space range 03. Stable straight move speed and high stop accuracy in travel direction 04. Each robot can store up to multiple cases at the same time 05. Supports Wi-Fi to ensure smooth operation 06. Obstacle detection, active obstacle avoidance, anti-collision alarm, and emergency stop 07. Compatible with cartons/totes, multi-size cases 08. Supports different customization requirements including height and color 09. Tailored specially to meet different application scenarios to deliver the best solution
Description
With up to 5.5m(18 feet) picking height, the A3 series provides high utilization of storage space. Adaptable to manufacturing operations, the series can store, pick and move goods of different shapes such as tires, trays and foam boxes. Our autonomous warehouse robots are also suitable for dust-free requirements, handling goods such as PCBs. Picks a wide variety of materials: Trays, tires, foam boxes, and many others, meet the needs of manufacturing industries, such as electronics, automotive, etc. Class10000 cleanliness and anti-static: The load handling device is dustproof and anti-static, suitable for handling goods such as PCBs. Customizable: A large range of standard customizations is available. The A3-series can work with different types of shelves, conveyors and other docking equipment. Integration flexibility: As with any HAIPICK-series, the software platform can integrate with almost any upstream software platform for the purpose of orchestrating and automating processes within warehousing and manufacturing. CE/NRTL certificate: We are committed to empowering every customer in the world and will provide a range of certifications to ensure that our products and services reach every corner of the world. Product Features 01. Autonomous picking, handling, navigation, charging 02. Covers a broader storage space range 03. Stable straight move speed and high stop accuracy in travel direction 04. Each robot can store up to multiple cases at the same time 05. Supports Wi-Fi to ensure smooth operation 06. Obstacle detection, active obstacle avoidance, anti-collision alarm, and emergency stop 07. Compatible with cartons/totes, multi-size cases 08. Supports different customization requirements including height and color 09. Tailored specially to meet different application scenarios to deliver the best solution

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - HAIPICK A3 - Hai Robotics
Fremont, CA, USA
Mobile Robots
HAIPICK A3
Mobile Robots HAIPICK A3
With up to 5.5m(18 feet) picking height, the A3 series provides high utilization of storage space. Adaptable to manufacturing operations, the series can store, pick and move goods of different shapes such as tires, trays and foam boxes. Our autonomous warehouse robots are also suitable for dust-free requirements, handling goods such as PCBs. Picks a wide variety of materials: Trays, tires, foam boxes, and many others, meet the needs of manufacturing industries, such as electronics, automotive, etc. Class10000 cleanliness and anti-static: The load handling device is dustproof and anti-static, suitable for handling goods such as PCBs. Customizable: A large range of standard customizations is available. The A3-series can work with different types of shelves, conveyors and other docking equipment. Integration flexibility: As with any HAIPICK-series, the software platform can integrate with almost any upstream software platform for the purpose of orchestrating and automating processes within warehousing and manufacturing. CE/NRTL certificate: We are committed to empowering every customer in the world and will provide a range of certifications to ensure that our products and services reach every corner of the world. Product Features 01. Autonomous picking, handling, navigation, charging 02. Covers a broader storage space range 03. Stable straight move speed and high stop accuracy in travel direction 04. Each robot can store up to multiple cases at the same time 05. Supports Wi-Fi to ensure smooth operation 06. Obstacle detection, active obstacle avoidance, anti-collision alarm, and emergency stop 07. Compatible with cartons/totes, multi-size cases 08. Supports different customization requirements including height and color 09. Tailored specially to meet different application scenarios to deliver the best solution

With up to 5.5m(18 feet) picking height, the A3 series provides high utilization of storage space. Adaptable to manufacturing operations, the series can store, pick and move goods of different shapes such as tires, trays and foam boxes. Our autonomous warehouse robots are also suitable for dust-free requirements, handling goods such as PCBs.

Picks a wide variety of materials:
Trays, tires, foam boxes, and many others, meet the needs of manufacturing industries, such as electronics, automotive, etc.

Class10000 cleanliness and anti-static:
The load handling device is dustproof and anti-static, suitable for handling goods such as PCBs.

Customizable:
A large range of standard customizations is available. The A3-series can work with different types of shelves, conveyors and other docking equipment.

Integration flexibility:
As with any HAIPICK-series, the software platform can integrate with almost any upstream software platform for the purpose of orchestrating and automating processes within warehousing and manufacturing.

CE/NRTL certificate:
We are committed to empowering every customer in the world and will provide a range of certifications to ensure that our products and services reach every corner of the world.


Product Features

01. Autonomous picking, handling, navigation, charging
02. Covers a broader storage space range
03. Stable straight move speed and high stop accuracy in travel direction
04. Each robot can store up to multiple cases at the same time
05. Supports Wi-Fi to ensure smooth operation
06. Obstacle detection, active obstacle avoidance, anti-collision alarm, and emergency stop
07. Compatible with cartons/totes, multi-size cases
08. Supports different customization requirements including height and color
09. Tailored specially to meet different application scenarios to deliver the best solution

Supplier's Site

Technical Specifications

  Hai Robotics
Product Category Robots
Product Number HAIPICK A3
Product Name Mobile Robots
Industry / Application Automotive Testing
Unlock Full Specs
to access all available technical data

Similar Products

Screw Driving Robot - Viper MBC - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Articulated; SCARA; (Robot System)
Drive System Electric; Pneumatic
Industry / Application Robotic Assembly; Fastener Feeding
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100P-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details