Hagiwara Sys-Com Co., Ltd. NFD25 Series

Description
The NFD25 series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 4GB, the NFD25 series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data transfer rate of up to 25MB/sec (read) and 11.5 MB/sec (write). The NFD25 series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts. Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included. Features: -- Wide Temperature Range (-40C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- Read-Only Zoning (up to 8) -- 100% Pre-Screened Parts -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption -- RoHS Compliant and Lead Free Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.
Description
The NFD25 series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 4GB, the NFD25 series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data transfer rate of up to 25MB/sec (read) and 11.5 MB/sec (write). The NFD25 series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts. Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included. Features: -- Wide Temperature Range (-40C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- Read-Only Zoning (up to 8) -- 100% Pre-Screened Parts -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption -- RoHS Compliant and Lead Free Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.

Suppliers

Company
Product
Description
Supplier Links
The NFD25 series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 4GB, the NFD25 series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data transfer rate of up to 25MB/sec (read) and 11.5 MB/sec (write). The NFD25 series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts. Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included. Features: -- Wide Temperature Range (-40C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- Read-Only Zoning (up to 8) -- 100% Pre-Screened Parts -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption -- RoHS Compliant and Lead Free Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.

The NFD25 series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 4GB, the NFD25 series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data transfer rate of up to 25MB/sec (read) and 11.5 MB/sec (write).

The NFD25 series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts.

Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included.

Features:
-- Wide Temperature Range (-40C to +85C)
-- S.M.A.R.T. Command Capable
-- Password-based Drive Access
-- Read-Only Zoning (up to 8)
-- 100% Pre-Screened Parts
-- Integrated Wear-Leveling Algorithm
-- 4-bit ECC Error Correction
-- Strict Revision Control
-- High Shock Tolerances (up to 1100G)
-- High Vibration Tolerances (up to 16.5G)
-- Low Power Consumption
-- RoHS Compliant and Lead Free

Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.

Supplier's Site

Technical Specifications

  Hagiwara Sys-Com Co., Ltd.
Product Category Data Storage Systems
Product Number NFD25 Series
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C25VF-3K8GDECE-ND - DigiKey
Specs
Interface NVMe
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
SD Cards - 1805811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Sdhc
View Details