Hagiwara Sys-Com Co., Ltd. MDP40P series

Description
The MDP40P Series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. The MDP40P series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data transfer rate of up to 45MB/sec (read) and 35MB/sec (write). The MDP40P Series incorporates basic S.M.A.R.T. command capabilities providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts. Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included. Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc. Features: -- Wide Temperature Range (-45C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- Read-Only Zoning (up to 8) -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- 100% Pre-Screened Parts -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption
Description
The MDP40P Series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. The MDP40P series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data transfer rate of up to 45MB/sec (read) and 35MB/sec (write). The MDP40P Series incorporates basic S.M.A.R.T. command capabilities providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts. Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included. Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc. Features: -- Wide Temperature Range (-45C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- Read-Only Zoning (up to 8) -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- 100% Pre-Screened Parts -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption

Suppliers

Company
Product
Description
Supplier Links
The MDP40P Series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. The MDP40P series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data transfer rate of up to 45MB/sec (read) and 35MB/sec (write). The MDP40P Series incorporates basic S.M.A.R.T. command capabilities providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts. Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included. Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc. Features: -- Wide Temperature Range (-45C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- Read-Only Zoning (up to 8) -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- 100% Pre-Screened Parts -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption

The MDP40P Series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. The MDP40P series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data transfer rate of up to 45MB/sec (read) and 35MB/sec (write).

The MDP40P Series incorporates basic S.M.A.R.T. command capabilities providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts.

Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included.

Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.

Features:
-- Wide Temperature Range (-45C to +85C)
-- S.M.A.R.T. Command Capable
-- Password-based Drive Access
-- Read-Only Zoning (up to 8)

-- Integrated Wear-Leveling Algorithm
-- 4-bit ECC Error Correction
-- Strict Revision Control
-- 100% Pre-Screened Parts
-- High Shock Tolerances (up to 1100G)
-- High Vibration Tolerances (up to 16.5G)
-- Low Power Consumption

Supplier's Site

Technical Specifications

  Hagiwara Sys-Com Co., Ltd.
Product Category Hard Drives
Product Number MDP40P series
Device Type Hard Drive
Unlock Full Specs
to access all available technical data