The DMx44 series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 4GB, the DMx44 series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data transfer rate of up to 25MB/sec (read) and 11.5 MB/sec (write).
The DMx44 series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts.
Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included.
Features:
-- Wide Temperature Range (-40C to +85C)
-- S.M.A.R.T. Command Capable
-- Password-based Drive Access
-- Read-Only Zoning (up to 8)
-- 100% Pre-Screened Parts
-- Integrated Wear-Leveling Algorithm
-- 4-bit ECC Error Correction
-- Strict Revision Control
-- High Shock Tolerances (up to 1100G)
-- High Vibration Tolerances (up to 16.5G)
-- Low Power Consumption
-- RoHS Compliant and Lead Free
Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.
| Hagiwara Sys-Com Co., Ltd. | |
|---|---|
| Product Category | Hard Drives |
| Product Number | DMx44 Series |
| Device Type | Hard Drive |