Hagiwara Sys-Com Co., Ltd. DMP40 Series

Description
The DMP40 series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 4GB, the DMP40 series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data transfer rate of up to 25MB/sec (read) and 11.5 MB/sec (write). The DMP40 series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts. Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included. Features: -- Wide Temperature Range (-40C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- Read-Only Zoning (up to 8) -- 100% Pre-Screened Parts -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption -- RoHS Compliant and Lead Free Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.
Description
The DMP40 series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 4GB, the DMP40 series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data transfer rate of up to 25MB/sec (read) and 11.5 MB/sec (write). The DMP40 series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts. Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included. Features: -- Wide Temperature Range (-40C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- Read-Only Zoning (up to 8) -- 100% Pre-Screened Parts -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption -- RoHS Compliant and Lead Free Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.

Suppliers

Company
Product
Description
Supplier Links
The DMP40 series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 4GB, the DMP40 series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data transfer rate of up to 25MB/sec (read) and 11.5 MB/sec (write). The DMP40 series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts. Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included. Features: -- Wide Temperature Range (-40C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- Read-Only Zoning (up to 8) -- 100% Pre-Screened Parts -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption -- RoHS Compliant and Lead Free Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.

The DMP40 series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 4GB, the DMP40 series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data transfer rate of up to 25MB/sec (read) and 11.5 MB/sec (write).

The DMP40 series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts.

Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included.

Features:
-- Wide Temperature Range (-40C to +85C)
-- S.M.A.R.T. Command Capable
-- Password-based Drive Access
-- Read-Only Zoning (up to 8)
-- 100% Pre-Screened Parts
-- Integrated Wear-Leveling Algorithm
-- 4-bit ECC Error Correction
-- Strict Revision Control
-- High Shock Tolerances (up to 1100G)
-- High Vibration Tolerances (up to 16.5G)
-- Low Power Consumption
-- RoHS Compliant and Lead Free

Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.

Supplier's Site

Technical Specifications

  Hagiwara Sys-Com Co., Ltd.
Product Category Hard Drives
Product Number DMP40 Series
Device Type Hard Drive
Unlock Full Specs
to access all available technical data