Hagiwara Sys-Com Co., Ltd. bNAND2 USB DOM

Description
The bNAND2 USB DOM is a bootable 10-pin USB header (2.54mm pitch) flash storage module for embedded appliations. Enhanced with the Hagiwara Sys-Com patented UDRW Technology, bNAND2 provides simple system integration and design flexibility along with data protection options. Ideal for applications requiring a small footprint and standardized USB connectivity such as gaming, set-top boxes, bedside terminals, POS and thin client terminals. bNAND2 re-introduces a new pattern of innovative thinking. Key Features: • Device Interface: USB 10-pin header (2.54mm pitch) • High Performance - 18MB/sec (read) & 8MB/sec (write) • High Capacity - 1GB, 2GB and 4GB • USB Boot • Various Drive Configurations: *User Selectable Drive Configurations: a] Removable Disk b] Fixed Disk + Removable Disk Drive c] CD-ROM + Removable Disk Drive *Factory Set Drive Configuration: d] USB HDD • Data Protection Features: a] Write Protection b] Password Lock c] Hidden Memory Zone
Description
The bNAND2 USB DOM is a bootable 10-pin USB header (2.54mm pitch) flash storage module for embedded appliations. Enhanced with the Hagiwara Sys-Com patented UDRW Technology, bNAND2 provides simple system integration and design flexibility along with data protection options. Ideal for applications requiring a small footprint and standardized USB connectivity such as gaming, set-top boxes, bedside terminals, POS and thin client terminals. bNAND2 re-introduces a new pattern of innovative thinking. Key Features: • Device Interface: USB 10-pin header (2.54mm pitch) • High Performance - 18MB/sec (read) & 8MB/sec (write) • High Capacity - 1GB, 2GB and 4GB • USB Boot • Various Drive Configurations: *User Selectable Drive Configurations: a] Removable Disk b] Fixed Disk + Removable Disk Drive c] CD-ROM + Removable Disk Drive *Factory Set Drive Configuration: d] USB HDD • Data Protection Features: a] Write Protection b] Password Lock c] Hidden Memory Zone

Suppliers

Company
Product
Description
Supplier Links
The bNAND2 USB DOM is a bootable 10-pin USB header (2.54mm pitch) flash storage module for embedded appliations. Enhanced with the Hagiwara Sys-Com patented UDRW Technology, bNAND2 provides simple system integration and design flexibility along with data protection options. Ideal for applications requiring a small footprint and standardized USB connectivity such as gaming, set-top boxes, bedside terminals, POS and thin client terminals. bNAND2 re-introduces a new pattern of innovative thinking. Key Features: • Device Interface: USB 10-pin header (2.54mm pitch) • High Performance - 18MB/sec (read) & 8MB/sec (write) • High Capacity - 1GB, 2GB and 4GB • USB Boot • Various Drive Configurations: *User Selectable Drive Configurations: a] Removable Disk b] Fixed Disk + Removable Disk Drive c] CD-ROM + Removable Disk Drive *Factory Set Drive Configuration: d] USB HDD • Data Protection Features: a] Write Protection b] Password Lock c] Hidden Memory Zone

The bNAND2 USB DOM is a bootable 10-pin USB header (2.54mm pitch) flash storage module for embedded appliations.
Enhanced with the Hagiwara Sys-Com patented UDRW Technology, bNAND2 provides simple system integration and design flexibility along with data protection options. Ideal for applications requiring a small footprint and standardized USB connectivity such as gaming, set-top boxes, bedside terminals, POS and thin client terminals. bNAND2 re-introduces a new pattern of innovative thinking.
Key Features:
• Device Interface: USB 10-pin header (2.54mm pitch)
• High Performance - 18MB/sec (read) & 8MB/sec (write)
• High Capacity - 1GB, 2GB and 4GB
• USB Boot
• Various Drive Configurations:
*User Selectable Drive Configurations:
a] Removable Disk
b] Fixed Disk + Removable Disk Drive
c] CD-ROM + Removable Disk Drive
*Factory Set Drive Configuration:
d] USB HDD
• Data Protection Features:
a] Write Protection
b] Password Lock
c] Hidden Memory Zone

Supplier's Site

Technical Specifications

  Hagiwara Sys-Com Co., Ltd.
Product Category Memory Chips
Product Number bNAND2 USB DOM
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C16Q45/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 450 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers