Hagiwara Sys-Com Co., Ltd. bNAND USB Memory

Description
The bNAND2 USB Memory (also referred to as the "UDRW G4" device) is a USB flash drive enhanced with the Hagiwara Sys-Com patented UDRW Technology, providing simple system integration and design flexibility along with data protection options. Ubiquitous USB connectivity ideal for appliations such as thin client terminals, POS, IT utility tools and various security applications. bNAND2 re-introduces a new pattern of innovative thinking. Key Features: • Device Interface: USB Type-A Connector • High Performance - 18MB/sec (read) & 8MB/sec (write) • High Capacity - 1GB, 2GB and 4GB • USB Boot • Various Drive Configurations: *User Selectable Drive Configurations: a] Removable Disk b] Fixed Disk + Removable Disk Drive c] CD-ROM + Removable Disk Drive *Factory Set Drive Configuration: d] USB HDD • Data Protection Features: a] Write Protection b] Password Lock c] Hidden Memory Zone
Description
The bNAND2 USB Memory (also referred to as the "UDRW G4" device) is a USB flash drive enhanced with the Hagiwara Sys-Com patented UDRW Technology, providing simple system integration and design flexibility along with data protection options. Ubiquitous USB connectivity ideal for appliations such as thin client terminals, POS, IT utility tools and various security applications. bNAND2 re-introduces a new pattern of innovative thinking. Key Features: • Device Interface: USB Type-A Connector • High Performance - 18MB/sec (read) & 8MB/sec (write) • High Capacity - 1GB, 2GB and 4GB • USB Boot • Various Drive Configurations: *User Selectable Drive Configurations: a] Removable Disk b] Fixed Disk + Removable Disk Drive c] CD-ROM + Removable Disk Drive *Factory Set Drive Configuration: d] USB HDD • Data Protection Features: a] Write Protection b] Password Lock c] Hidden Memory Zone

Suppliers

Company
Product
Description
Supplier Links
The bNAND2 USB Memory (also referred to as the "UDRW G4" device) is a USB flash drive enhanced with the Hagiwara Sys-Com patented UDRW Technology, providing simple system integration and design flexibility along with data protection options. Ubiquitous USB connectivity ideal for appliations such as thin client terminals, POS, IT utility tools and various security applications. bNAND2 re-introduces a new pattern of innovative thinking. Key Features: • Device Interface: USB Type-A Connector • High Performance - 18MB/sec (read) & 8MB/sec (write) • High Capacity - 1GB, 2GB and 4GB • USB Boot • Various Drive Configurations: *User Selectable Drive Configurations: a] Removable Disk b] Fixed Disk + Removable Disk Drive c] CD-ROM + Removable Disk Drive *Factory Set Drive Configuration: d] USB HDD • Data Protection Features: a] Write Protection b] Password Lock c] Hidden Memory Zone

The bNAND2 USB Memory (also referred to as the "UDRW G4" device) is a USB flash drive enhanced with the Hagiwara Sys-Com patented UDRW Technology, providing simple system integration and design flexibility along with data protection options.
Ubiquitous USB connectivity ideal for appliations such as thin client terminals, POS, IT utility tools and various security applications. bNAND2 re-introduces a new pattern of innovative thinking.
Key Features:
• Device Interface: USB Type-A Connector
• High Performance - 18MB/sec (read) & 8MB/sec (write)
• High Capacity - 1GB, 2GB and 4GB
• USB Boot
• Various Drive Configurations:
*User Selectable Drive Configurations:
a] Removable Disk
b] Fixed Disk + Removable Disk Drive
c] CD-ROM + Removable Disk Drive
*Factory Set Drive Configuration:
d] USB HDD
• Data Protection Features:
a] Write Protection
b] Password Lock
c] Hidden Memory Zone

Supplier's Site

Technical Specifications

  Hagiwara Sys-Com Co., Ltd.
Product Category Flash Memory Cards
Product Number bNAND USB Memory
Memory Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 920 M.2 2280 PCIe/NVMe Gen.3 x4 SSD - SQF-CM8V2-240GDECC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 240 GB
View Details
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details
Memory card - 758-879/000-2108 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
USB Sticks - 2831043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type USB
Standards and Certifications RoHS
View Details