Hager Companies Colonial Style Pull 933P

Description
Projection: - 2-3/16" (56 mm) CTC Length: - 6" (152 mm) Materials: - Aluminum, brass, bronze, stainless steel Finishes : - US3, US4, US10B, US26
Description
Projection: - 2-3/16" (56 mm) CTC Length: - 6" (152 mm) Materials: - Aluminum, brass, bronze, stainless steel Finishes : - US3, US4, US10B, US26

Suppliers

Company
Product
Description
Supplier Links
Colonial Style Pull - 933P - Hager Companies
St. Louis, MO, USA
Colonial Style Pull
933P
Colonial Style Pull 933P
Projection: - 2-3/16" (56 mm) CTC Length: - 6" (152 mm) Materials: - Aluminum, brass, bronze, stainless steel Finishes : - US3, US4, US10B, US26

Projection: - 2-3/16" (56 mm) CTC Length: - 6" (152 mm) Materials: - Aluminum, brass, bronze, stainless steel Finishes : - US3, US4, US10B, US26

Technical Specifications

  Hager Companies
Product Category Handles and Pulls (industrial)
Product Number 933P
Product Name Colonial Style Pull
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Handle - BG - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Black
Handle Material Plastic
Material Description Handle: Polypropylene; Insert: Brass (C3604B) / Stainless Steel (SUS303)
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details