Hager Companies Pull 82L

Description
Square Corner - 80S plate - 2L pull Gauge: - 0.125" (3.2 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)
Description
Square Corner - 80S plate - 2L pull Gauge: - 0.125" (3.2 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)

Suppliers

Company
Product
Description
Supplier Links
Pull - 82L - Hager Companies
St. Louis, MO, USA
Pull
82L
Pull 82L
Square Corner - 80S plate - 2L pull Gauge: - 0.125" (3.2 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)

Square Corner - 80S plate - 2L pull Gauge: - 0.125" (3.2 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)

Technical Specifications

  Hager Companies
Product Category Handles and Pulls (industrial)
Product Number 82L
Product Name Pull
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Round Brass Instrumentation Handle - 491 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Drawer Handles & Cabinet Handles - 2565595 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Material Description Steel
Height 2.01 inches (51 mm)
Handle Length 0.3543 inches (9 mm)
View Details
Camlocks - 1241902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Colors / Finishes Available Black
Features Key Lock
Material Description Polycarbonate
View Details