Hager Companies Pull 82G

Description
Square Corner - 80S plate - 2G pull Gauge: - 0.125" (3.2 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)
Description
Square Corner - 80S plate - 2G pull Gauge: - 0.125" (3.2 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)

Suppliers

Company
Product
Description
Supplier Links
Pull - 82G - Hager Companies
St. Louis, MO, USA
Pull
82G
Pull 82G
Square Corner - 80S plate - 2G pull Gauge: - 0.125" (3.2 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)

Square Corner - 80S plate - 2G pull Gauge: - 0.125" (3.2 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)

Technical Specifications

  Hager Companies
Product Category Handles and Pulls (industrial)
Product Number 82G
Product Name Pull
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle Adjustable Handle - EALA - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Features Locking/Latching
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34321 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Round Aluminum Instrumentation Handle - 7179 - Keystone Electronics Corp.
Specs
Handle Material Metal
Handle Length 6.44 inches (163 mm)
Tapered Handle Diameter 0.3120 inches (7.92 mm)
View Details
2 suppliers