Hager Companies Pull 54L

Description
Rounded Corner - 50T Plate - 4L pull Gauge: - 0.050" (1.3 mm) Materials: - Aluminum, brass, bronze, stainless steel
Description
Rounded Corner - 50T Plate - 4L pull Gauge: - 0.050" (1.3 mm) Materials: - Aluminum, brass, bronze, stainless steel

Suppliers

Company
Product
Description
Supplier Links
Pull - 54L - Hager Companies
St. Louis, MO, USA
Pull
54L
Pull 54L
Rounded Corner - 50T Plate - 4L pull Gauge: - 0.050" (1.3 mm) Materials: - Aluminum, brass, bronze, stainless steel

Rounded Corner - 50T Plate - 4L pull Gauge: - 0.050" (1.3 mm) Materials: - Aluminum, brass, bronze, stainless steel

Technical Specifications

  Hager Companies
Product Category Handles and Pulls (industrial)
Product Number 54L
Product Name Pull
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle for SBS ® 50 and SBS ® 75X - 113899P1 - Anderson Power Products
Specs
Handle Type T-handle (Tee)
Handle Material Plastic
View Details
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Handle Rohs Compliant Keystone - 94F4262 - Newark, An Avnet Company
Keystone Electronics Corp.
View Details
2 suppliers
Assembly housing MBGAC - MBGAC - MBGAC422 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details