Hager Companies Pull 35N

Description
Square Corner - 30S plate - 5N pull Gauge: - 0.050" (1.3 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)
Description
Square Corner - 30S plate - 5N pull Gauge: - 0.050" (1.3 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)

Suppliers

Company
Product
Description
Supplier Links
Pull - 35N - Hager Companies
St. Louis, MO, USA
Pull
35N
Pull 35N
Square Corner - 30S plate - 5N pull Gauge: - 0.050" (1.3 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)

Square Corner - 30S plate - 5N pull Gauge: - 0.050" (1.3 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)

Technical Specifications

  Hager Companies
Product Category Handles and Pulls (industrial)
Product Number 35N
Product Name Pull
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Equipment Handle - HH25 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish; Black Matte
Handle Material Metal
View Details
Plastic Cam Levers Internal Thread - 40206 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
NBG Assembly housing - NBG - NBG633/54.50/NSK -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details
Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers