Hager Companies Round Offset Push/Pull Set 21

Description
Includes: - Two (2) pulls BTB Base: - 3/4" (19 mm) Projection: - 2-1/2" (64 mm) Clearance: - 1-3/4" (64 mm) Offset: - 2-1/2" (64 mm) 90° - Standard Notes: - Type 7 mounting - Standard - Consists of two (2) pulls back to back - Available with 45 degree offset
Description
Includes: - Two (2) pulls BTB Base: - 3/4" (19 mm) Projection: - 2-1/2" (64 mm) Clearance: - 1-3/4" (64 mm) Offset: - 2-1/2" (64 mm) 90° - Standard Notes: - Type 7 mounting - Standard - Consists of two (2) pulls back to back - Available with 45 degree offset

Suppliers

Company
Product
Description
Supplier Links
Round Offset Push/Pull Set - 21 - Hager Companies
St. Louis, MO, USA
Round Offset Push/Pull Set
21
Round Offset Push/Pull Set 21
Includes: - Two (2) pulls BTB Base: - 3/4" (19 mm) Projection: - 2-1/2" (64 mm) Clearance: - 1-3/4" (64 mm) Offset: - 2-1/2" (64 mm) 90° - Standard Notes: - Type 7 mounting - Standard - Consists of two (2) pulls back to back - Available with 45 degree offset

Includes: - Two (2) pulls BTB Base: - 3/4" (19 mm) Projection: - 2-1/2" (64 mm) Clearance: - 1-3/4" (64 mm) Offset: - 2-1/2" (64 mm) 90° - Standard Notes: - Type 7 mounting - Standard - Consists of two (2) pulls back to back - Available with 45 degree offset

Technical Specifications

  Hager Companies
Product Category Handles and Pulls (industrial)
Product Number 21
Product Name Round Offset Push/Pull Set
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

LARGE HANDLE INLINE POST - MDH-PS800-IH - MDH-PS800-IH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Matte Chrome
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Drawer Handles & Cabinet Handles - 2565594 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Black
Material Description Steel
Height 1.18 inches (30 mm)
View Details
2 suppliers
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details