Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Poultry, Red meat
Applications: Slicers
Special Features: High grip surface, Abrasion resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H700017367 |
| Product Name | General Purpose Belts |
| Application | Slicers |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0906 inch (2.3 mm) |