Habasit America General Purpose Belts H700002155

Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Poultry, Pet food, Red meat, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Dairy (incl. cheese) Applications: Food processing/conveying belt Special Features: Easy release, Frayless edges, Abrasion resistant, Reverse side coated, Oil and fat resistant
Datasheet
Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Poultry, Pet food, Red meat, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Dairy (incl. cheese) Applications: Food processing/conveying belt Special Features: Easy release, Frayless edges, Abrasion resistant, Reverse side coated, Oil and fat resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H700002155 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H700002155
General Purpose Belts H700002155
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Poultry, Pet food, Red meat, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Dairy (incl. cheese) Applications: Food processing/conveying belt Special Features: Easy release, Frayless edges, Abrasion resistant, Reverse side coated, Oil and fat resistant

Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Pizza, Pasta, Bread, Pastry, Poultry, Pet food, Red meat, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Dairy (incl. cheese)
Applications: Food processing/conveying belt
Special Features: Easy release, Frayless edges, Abrasion resistant, Reverse side coated, Oil and fat resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700002155
Product Name General Purpose Belts
Application Food & Beverage Processing; Food processing/conveying belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 66 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features V-Guide; Anti-Static
View Details
Printing / Machine Tape -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Commercial / Retail; Manufacturing; PowerTransmission; Pulp & Paper
Material Rubber; Tape (optional feature)
Features Perforated (optional feature); V-Guide (optional feature); Anti-Static (optional feature); Open-ended (optional feature)
View Details
P.50-600 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
View Details
Vacuum Filter Belts -  - ContiTech AG
Specs
Application Coal
Width ? to 189 inch (? to 4800 mm)
View Details