Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Poultry, Pet food, Red meat, Ready meals, Convenience food, Dairy (incl. cheese)
Applications: Food processing/conveying
Special Features: Frayless edges, Abrasion resistant, Reverse side coated, Metal detection units suitable, Small pulley diameter suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H700001236 |
| Product Name | General Purpose Belts |
| Application | Food & Beverage Processing; Food processing/conveying belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0591 inch (1.5 mm) |