Habasit America General Purpose Belts H700001172

Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Baked snacks, Biscuit and Crackers Applications: Rotary cutter belt, Biscuit/Cookie pre-oven applications Special Features: Nosebar suitable, Abrasion resistant, Oil and fat resistant, Flexibility in all directions
Datasheet
Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Baked snacks, Biscuit and Crackers Applications: Rotary cutter belt, Biscuit/Cookie pre-oven applications Special Features: Nosebar suitable, Abrasion resistant, Oil and fat resistant, Flexibility in all directions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H700001172 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H700001172
General Purpose Belts H700001172
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Baked snacks, Biscuit and Crackers Applications: Rotary cutter belt, Biscuit/Cookie pre-oven applications Special Features: Nosebar suitable, Abrasion resistant, Oil and fat resistant, Flexibility in all directions

Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Baked snacks, Biscuit and Crackers
Applications: Rotary cutter belt, Biscuit/Cookie pre-oven applications
Special Features: Nosebar suitable, Abrasion resistant, Oil and fat resistant, Flexibility in all directions

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700001172
Product Name General Purpose Belts
Application Rotary cutter belt, Biscuit/Cookie pre-oven applications
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0531 inch (1.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 72 Nosebar - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Allveyor General Purpose Belts - H250000588 - Habasit America
Specs
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1457 inch (3.7 mm)
Width 72 inch (1829 mm)
View Details