Habasit America General Purpose Belts H700001141

Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Chocolate Applications: Enrobing belt, Chocolate cooling/ embossing Special Features: Nosebar suitable, Abrasion resistant, Oil and fat resistant, Small pulley diameter suitable
Datasheet
Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Chocolate Applications: Enrobing belt, Chocolate cooling/ embossing Special Features: Nosebar suitable, Abrasion resistant, Oil and fat resistant, Small pulley diameter suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H700001141 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H700001141
General Purpose Belts H700001141
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Chocolate Applications: Enrobing belt, Chocolate cooling/ embossing Special Features: Nosebar suitable, Abrasion resistant, Oil and fat resistant, Small pulley diameter suitable

Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Chocolate
Applications: Enrobing belt, Chocolate cooling/ embossing
Special Features: Nosebar suitable, Abrasion resistant, Oil and fat resistant, Small pulley diameter suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700001141
Product Name General Purpose Belts
Application Enrobing belt, Chocolate cooling/ embossing
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0354 inch (0.9000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 01 FDA Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details
Rubber Saturated Ulti-Mate Belts - H250000539 - Habasit America
Specs
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1598 inch (4.06 mm)
Width 72 inch (1829 mm)
View Details