Habasit America H-7ENDT H100066310

Description
Product Group: TPU Belts Main Industry Segments: Distribution centers Applications: Transfer belt, Packaging belt, Miniconveyor belt Special Features: Abrasion resistant, Low noise applications suitable
Datasheet
Description
Product Group: TPU Belts Main Industry Segments: Distribution centers Applications: Transfer belt, Packaging belt, Miniconveyor belt Special Features: Abrasion resistant, Low noise applications suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H-7ENDT - H100066310 - Habasit America
Suwanee, GA, United States
H-7ENDT
H100066310
H-7ENDT H100066310
Product Group: TPU Belts Main Industry Segments: Distribution centers Applications: Transfer belt, Packaging belt, Miniconveyor belt Special Features: Abrasion resistant, Low noise applications suitable

Product Group: TPU Belts
Main Industry Segments: Distribution centers
Applications: Transfer belt, Packaging belt, Miniconveyor belt
Special Features: Abrasion resistant, Low noise applications suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066310
Product Name H-7ENDT
Application Packaging; Transfer belt, Packaging belt, Miniconveyor belt
Material Polyester; Polyester (PET)
Thickness 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 75 Black Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
FDA -  - 4B Components, Ltd.
4B Components, Ltd.
View Details
Nonwoven PVC Belts - H250000462 - Habasit America
Specs
Application Food & Beverage Processing; Food processing/conveying belt
Material Rubber; Rubber modified TPE
Thickness 0.1400 inch (3.56 mm)
View Details