The VCS12-2000-LB-01-C is a voice coil positioning stage with a 1.20-inch (30.5 mm) stroke, using dual non-commutated DC linear actuators with linear bushings. It has a moving mass of 19.6 lbs (4.5 kg) and a total mass of 109 lbs (24.7 kg). The stage delivers a continuous force of 200 lbs (908 N) and a peak force of 600 lbs (2670 N), with a maximum power of 149 watts at 100% duty cycle and 1340 watts at 10% duty cycle. The motor configuration consists of two NCC12-60-1000-2X units, either series or parallel connected, with matching force and electrical characteristics. It includes a linear encoder for position feedback and a payload mounting bracket.
The VCS12-2000-LB-01-C voice coil positioning stage uses dual H2W voice coil motors NCC12-60-1000-2X to generate a combined continuous/peak force of 200 lbs [908 N]/600 lbs [2670 N] with a total stroke length of 1.2 in [30.5 mm]. It utilizes dual motors in order to double the force capability without having to integrate a single larger size motor. This helps reduce the overall size of the system. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a linear bushing which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. The voice coil motors have been mounted centered and parallel with the bearing assembly in order to reduce the overall height and length of the system.
| H2W Technologies | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | VCS12-2000-LB-01-C |
| Product Name | Dual Voice Coil Positioning Stage |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 1.2 inch (30.48 mm) |
| Carriage Load | 200 lbs (90.7 kg) |
| Orientation | Horizontal |