H2W Technologies Voice Coil Positioning Stage VCS10-023-BS-01-MCF

Description
The VCS10-023-BS-01-MCF voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. The 3kg force transducer allows for 0.01-3kg of push/pull force feedback. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.
Datasheet
Description
The VCS10-023-BS-01-MCF voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. The 3kg force transducer allows for 0.01-3kg of push/pull force feedback. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS10-023-BS-01-MCF - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS10-023-BS-01-MCF
Voice Coil Positioning Stage VCS10-023-BS-01-MCF
The VCS10-023-BS-01-MCF voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. The 3kg force transducer allows for 0.01-3kg of push/pull force feedback. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.

The VCS10-023-BS-01-MCF voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. The 3kg force transducer allows for 0.01-3kg of push/pull force feedback. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS10-023-BS-01-MCF
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Carriage Load 0.2000 lbs (0.0907 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL51H+406L - THK America, Inc.
Specs
Stroke or X-Axis Travel 17.01 inch (432 mm)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Ball Slide Positioning Stage - 453MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
CHARON2 Stacked Platform - CHARON2 XYZ3TM+0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details