H2W Technologies Voice Coil Positioning Stage VCS08-350-LB-01-MCS

Description
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop positioning applications where intricate position, velocity, and acceleration control is necessary. They have a compact size that allow it to fit into small spaces. The stages have very low electrical and mechanical time constants. The low moving masses allow for high accelerations of light payloads. The iron-less core coil assembly has no magnetic attractive force to the stationary magnet assembly, which reduces the load on the bearing system, which increases the life of the bearing. There are no magnetic drag forces (hysteresis), which allows for higher accelerations. These actuators are wound in such a way that no commutation is required for motion to occur. Electrical devices such as Hall Effects are not necessary. The result is a much simpler and more reliable system.
Datasheet
Description
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop positioning applications where intricate position, velocity, and acceleration control is necessary. They have a compact size that allow it to fit into small spaces. The stages have very low electrical and mechanical time constants. The low moving masses allow for high accelerations of light payloads. The iron-less core coil assembly has no magnetic attractive force to the stationary magnet assembly, which reduces the load on the bearing system, which increases the life of the bearing. There are no magnetic drag forces (hysteresis), which allows for higher accelerations. These actuators are wound in such a way that no commutation is required for motion to occur. Electrical devices such as Hall Effects are not necessary. The result is a much simpler and more reliable system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS08-350-LB-01-MCS - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS08-350-LB-01-MCS
Voice Coil Positioning Stage VCS08-350-LB-01-MCS
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop positioning applications where intricate position, velocity, and acceleration control is necessary. They have a compact size that allow it to fit into small spaces. The stages have very low electrical and mechanical time constants. The low moving masses allow for high accelerations of light payloads. The iron-less core coil assembly has no magnetic attractive force to the stationary magnet assembly, which reduces the load on the bearing system, which increases the life of the bearing. There are no magnetic drag forces (hysteresis), which allows for higher accelerations. These actuators are wound in such a way that no commutation is required for motion to occur. Electrical devices such as Hall Effects are not necessary. The result is a much simpler and more reliable system.

Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop positioning applications where intricate position, velocity, and acceleration control is necessary. They have a compact size that allow it to fit into small spaces. The stages have very low electrical and mechanical time constants. The low moving masses allow for high accelerations of light payloads. The iron-less core coil assembly has no magnetic attractive force to the stationary magnet assembly, which reduces the load on the bearing system, which increases the life of the bearing. There are no magnetic drag forces (hysteresis), which allows for higher accelerations. These actuators are wound in such a way that no commutation is required for motion to occur. Electrical devices such as Hall Effects are not necessary. The result is a much simpler and more reliable system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS08-350-LB-01-MCS
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.8000 inch (20.32 mm)
Carriage Load 35 lbs (15.87 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Mini slide - DGSL-16-100-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details