H2W Technologies Voice Coil Positioning Stage VCS08-225-LB-01-C

Description
The VCS08-225-LB-01-C voice coil positioning stage uses H2W voice coil motor NCC08-34-350-2X to generate a continuous/peak force of 22.5 lbs [100 N]/67.5 lbs [300 N] with a total stroke length of 0.80 in [20.3 mm]. The 1.0 (absolute) micron resolution encoder allows for precise positioning. It comes supplied with a linear bushing which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.
Datasheet
Description
The VCS08-225-LB-01-C voice coil positioning stage uses H2W voice coil motor NCC08-34-350-2X to generate a continuous/peak force of 22.5 lbs [100 N]/67.5 lbs [300 N] with a total stroke length of 0.80 in [20.3 mm]. The 1.0 (absolute) micron resolution encoder allows for precise positioning. It comes supplied with a linear bushing which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS08-225-LB-01-C - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS08-225-LB-01-C
Voice Coil Positioning Stage VCS08-225-LB-01-C
The VCS08-225-LB-01-C voice coil positioning stage uses H2W voice coil motor NCC08-34-350-2X to generate a continuous/peak force of 22.5 lbs [100 N]/67.5 lbs [300 N] with a total stroke length of 0.80 in [20.3 mm]. The 1.0 (absolute) micron resolution encoder allows for precise positioning. It comes supplied with a linear bushing which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.

The VCS08-225-LB-01-C voice coil positioning stage uses H2W voice coil motor NCC08-34-350-2X to generate a continuous/peak force of 22.5 lbs [100 N]/67.5 lbs [300 N] with a total stroke length of 0.80 in [20.3 mm]. The 1.0 (absolute) micron resolution encoder allows for precise positioning. It comes supplied with a linear bushing which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS08-225-LB-01-C
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2 inch (50.8 mm)
Carriage Load 22.5 lbs (10.2 kg)
Orientation Vertical (optional feature); Inverted (optional feature); Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Side Drive Positioning Stage - 450SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details