H2W Technologies Voice Coil Positioning Stage VCS03-050-LB-01-MCX

Description
The VCS03-050-LB-01-MCX voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length of 0.25 in [6.4mm]. The 1.0-micron resolution encoder allows for precise positioning. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. It comes supplied with a rigid recirculating ball linear bearing.
Datasheet
Description
The VCS03-050-LB-01-MCX voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length of 0.25 in [6.4mm]. The 1.0-micron resolution encoder allows for precise positioning. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. It comes supplied with a rigid recirculating ball linear bearing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS03-050-LB-01-MCX - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS03-050-LB-01-MCX
Voice Coil Positioning Stage VCS03-050-LB-01-MCX
The VCS03-050-LB-01-MCX voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length of 0.25 in [6.4mm]. The 1.0-micron resolution encoder allows for precise positioning. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. It comes supplied with a rigid recirculating ball linear bearing.

The VCS03-050-LB-01-MCX voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length of 0.25 in [6.4mm]. The 1.0-micron resolution encoder allows for precise positioning. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. It comes supplied with a rigid recirculating ball linear bearing.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS03-050-LB-01-MCX
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL27D+450L - THK America, Inc.
Specs
Stroke or X-Axis Travel 18.7 inch (475 mm)
View Details
Z3TM+ Combined Module with coarse Z - Z3TM+ with coarse Z - ETEL S.A.
Specs
Axis Configuration Z Axis Only; Tip/Tilt Axes
Z-Axis Travel 0.0787 to 0.4724 inch (2 to 12 mm)
Rated Speed 394 in/sec (600 m/min)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Linear Guide Blocks - 360812 - RS Components, Ltd.
Specs
Carriage Load 1322 lbs (599 kg)
View Details