H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
| H2W Technologies | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | TWR-010-250-8LST |
| Product Name | Limited Angle Torque Motor |
| Motor Type | DC Motor |
| DC Construction | Toroidally Wound Iron Core; Permanent Magnet |
| Continuous Torque | 12.5 In-lbs (14.41 kg-cm) |
| Units | English; Metric |
| Shaft Size | 0.500 inch (12.7 mm) |