The TMR-060-100-2V Limited Angle Torque Motor from H2W Technologies features a constant torque displacement of 60 degrees, making it suitable for applications requiring limited angular motion. It has a continuous torque rating of 250 in-oz and a peak torque of 750 in-oz, providing significant power for various rotary tasks. The motor has a resistance of 25 ohms and a motor constant of 31 in-oz/sqrt(watts). Weighing 2240 grams, this motor is designed for compact and reliable operation without the need for commutation, enhancing system simplicity and reliability.
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
| H2W Technologies | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | TMR-060-100-2V |
| Product Name | Limited Angle Torque Motor |
| Motor Type | DC Motor |
| DC Construction | Toroidally Wound Iron Core; Permanent Magnet |
| Continuous Torque | 15.6 In-lbs (18.02 kg-cm) |
| Units | English; Metric |
| Shaft Size | 0.626 to 0.627 inch (15.9 to 15.9 mm) |