H2W Technologies Limited Angle Torque Motor TMR-020-270-4V

Description
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
Datasheet
Description
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limited Angle Torque Motor - TMR-020-270-4V - H2W Technologies
Santa Clarita, CA, USA
Limited Angle Torque Motor
TMR-020-270-4V
Limited Angle Torque Motor TMR-020-270-4V
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Brushless Motors
Product Number TMR-020-270-4V
Product Name Limited Angle Torque Motor
Motor Type DC Motor
DC Construction Toroidally Wound Iron Core; Permanent Magnet
Continuous Torque 16.6 In-lbs (19.1 kg-cm)
Units English; Metric
Shaft Size 0.749 to 0.750 inch (19.0 to 19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297A-24V GP42-236 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Current 4.6 amps
View Details
Brushless DC Motor/Outer Rotor - BO2015NB2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Servo Motor - 223265438 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Motor Type Servomotor
View Details