H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
| H2W Technologies | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | TMR-010-002-2H |
| Product Name | Limited Angle Torque Motor |
| Motor Type | DC Motor |
| DC Construction | Toroidally Wound Iron Core; Permanent Magnet |
| Continuous Torque | 0.1 In-lbs (0.1441 kg-cm) |
| Units | English; Metric |
| Shaft Size | 0.155 to 0.157 inch (3.9 to 4.0 mm) |