H2W Technologies Single Rail Stage SRS-080-04-020A

Description
The SRS-080-04-020A long travel single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [91.6 N]/61.8 lbs [275 N] with a total stroke length of 80.0 in [2032 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet
Description
The SRS-080-04-020A long travel single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [91.6 N]/61.8 lbs [275 N] with a total stroke length of 80.0 in [2032 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rail Stage - SRS-080-04-020A - H2W Technologies
Santa Clarita, CA, USA
Single Rail Stage
SRS-080-04-020A
Single Rail Stage SRS-080-04-020A
The SRS-080-04-020A long travel single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [91.6 N]/61.8 lbs [275 N] with a total stroke length of 80.0 in [2032 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.

The SRS-080-04-020A long travel single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [91.6 N]/61.8 lbs [275 N] with a total stroke length of 80.0 in [2032 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensors, and custom mounting holes on the moving table are available upon request.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number SRS-080-04-020A
Product Name Single Rail Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 80 inch (2032 mm)
Carriage Load 4.5 lbs (2.04 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35D+660L - THK America, Inc.
Specs
Stroke or X-Axis Travel 26.89 inch (683 mm)
View Details
CHARON2HD stacked platforms - CHARON2HD XY 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360916 - RS Components, Ltd.
Specs
Carriage Load 4743 lbs (2151 kg)
View Details