H2W Technologies Single Rail Stage SRS-026-06-013-01-2EX

Description
The SRS-026-06-013-012EX dual motor single rail positioning stage is ideal for applications that require independent multiple motions on a single travel plane. It uses brushless linear motors to generate a continuous/peak force of 13.0 lbs [57.6 N]/52.0 lbs [230 N] with a total stroke length of 25.9 in [657 mm] (each moving table). Each moving table has an independent non-contact 1.0-micron resolution encoder head reading a single encoder scale allowing for precise positioning using any multi-axis motion controller. Each moving table is guided by a rigid recirculating ball linear bearing block sharing a single bearing rail. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system. There are also provisions that allow customer cables to be routed within the cable carriers. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving tables are available upon request.
Datasheet
Description
The SRS-026-06-013-012EX dual motor single rail positioning stage is ideal for applications that require independent multiple motions on a single travel plane. It uses brushless linear motors to generate a continuous/peak force of 13.0 lbs [57.6 N]/52.0 lbs [230 N] with a total stroke length of 25.9 in [657 mm] (each moving table). Each moving table has an independent non-contact 1.0-micron resolution encoder head reading a single encoder scale allowing for precise positioning using any multi-axis motion controller. Each moving table is guided by a rigid recirculating ball linear bearing block sharing a single bearing rail. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system. There are also provisions that allow customer cables to be routed within the cable carriers. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving tables are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rail Stage - SRS-026-06-013-01-2EX - H2W Technologies
Santa Clarita, CA, USA
Single Rail Stage
SRS-026-06-013-01-2EX
Single Rail Stage SRS-026-06-013-01-2EX
The SRS-026-06-013-012EX dual motor single rail positioning stage is ideal for applications that require independent multiple motions on a single travel plane. It uses brushless linear motors to generate a continuous/peak force of 13.0 lbs [57.6 N]/52.0 lbs [230 N] with a total stroke length of 25.9 in [657 mm] (each moving table). Each moving table has an independent non-contact 1.0-micron resolution encoder head reading a single encoder scale allowing for precise positioning using any multi-axis motion controller. Each moving table is guided by a rigid recirculating ball linear bearing block sharing a single bearing rail. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system. There are also provisions that allow customer cables to be routed within the cable carriers. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving tables are available upon request.

The SRS-026-06-013-012EX dual motor single rail positioning stage is ideal for applications that require independent multiple motions on a single travel plane. It uses brushless linear motors to generate a continuous/peak force of 13.0 lbs [57.6 N]/52.0 lbs [230 N] with a total stroke length of 25.9 in [657 mm] (each moving table). Each moving table has an independent non-contact 1.0-micron resolution encoder head reading a single encoder scale allowing for precise positioning using any multi-axis motion controller. Each moving table is guided by a rigid recirculating ball linear bearing block sharing a single bearing rail. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system. There are also provisions that allow customer cables to be routed within the cable carriers. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensors, and custom mounting holes on the moving tables are available upon request.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number SRS-026-06-013-01-2EX
Product Name Single Rail Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 25.85 inch (657 mm)
Carriage Load 13 to 52 lbs (5.9 to 23.58 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35D+356L - THK America, Inc.
Specs
Stroke or X-Axis Travel 14.88 inch (378 mm)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Ball Slide Positioning Stage - 453MM-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Multi-axes platform - TELICA variant 1 (wafer level package) - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
Y-Axis Travel 0.0 to 17.52 inch (0.0 to 445 mm)
View Details