H2W Technologies Single Rail Stage SRS-024-04-020-01V

Description
The SRS-024-04-020-01V vacuum compatible single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [91.6 N]/61.8 lbs [275 N] with a total stroke length of 23.3 in [590 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. This single rail positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible. It has end-of-travel bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet
Description
The SRS-024-04-020-01V vacuum compatible single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [91.6 N]/61.8 lbs [275 N] with a total stroke length of 23.3 in [590 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. This single rail positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible. It has end-of-travel bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rail Stage - SRS-024-04-020-01V - H2W Technologies
Santa Clarita, CA, USA
Single Rail Stage
SRS-024-04-020-01V
Single Rail Stage SRS-024-04-020-01V
The SRS-024-04-020-01V vacuum compatible single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [91.6 N]/61.8 lbs [275 N] with a total stroke length of 23.3 in [590 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. This single rail positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible. It has end-of-travel bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.

The SRS-024-04-020-01V vacuum compatible single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [91.6 N]/61.8 lbs [275 N] with a total stroke length of 23.3 in [590 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. This single rail positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it vacuum compatible. It has end-of-travel bumper stops. A home positioning sensor, end-of-travel-sensors, and custom mounting holes on the moving table are available upon request.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number SRS-024-04-020-01V
Product Name Single Rail Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 23.25 inch (591 mm)
Carriage Load 20.6 to 61.8 lbs (9.34 to 28.03 kg)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum, Left-Handed - 9066-XYZ-L-V - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Left-Handed
View Details
Linear Stage - LS-180 Series - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 20 inch (155 to 508 mm)
Rated Speed 2.95 to 7.87 in/sec (4.5 to 12 m/min)
View Details
Side Drive Positioning Stage - 450SDMM-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details