H2W Technologies Single Rail Stage SRS-010-04-050-01

Description
The SRS-010-04-050-01 single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 50.0 lbs [219 N]/150 lbs [658 N] with a total stroke length of 10.2 in [259 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Description
The SRS-010-04-050-01 single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 50.0 lbs [219 N]/150 lbs [658 N] with a total stroke length of 10.2 in [259 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet
Datasheet Summary
Powered by GS/AI

The SRS-010-04-050-01 single rail positioning stage features a brushless linear motor capable of delivering a continuous force of 50.0 lbs (219 N) and a peak force of 150 lbs (658 N). It offers a total stroke length of 10.2 inches (259 mm) and utilizes a non-contact 1.0-micron resolution encoder for high precision in positioning tasks. The stage is supported by a rigid recirculating ball linear bearing, ensuring stability and smooth operation. Additionally, it includes provisions for routing customer cables within the cable carrier and is equipped with end-of-travel rubber bumper stops. Options for a home positioning sensor, end-of-travel sensors, and custom mounting holes on the moving table are available upon request, enhancing its adaptability for various applications.

Datasheet Summary
Powered by GS/AI

The SRS-010-04-050-01 single rail positioning stage features a brushless linear motor capable of delivering a continuous force of 50.0 lbs (219 N) and a peak force of 150 lbs (658 N). It offers a total stroke length of 10.2 inches (259 mm) and utilizes a non-contact 1.0-micron resolution encoder for high precision in positioning tasks. The stage is supported by a rigid recirculating ball linear bearing, ensuring stability and smooth operation. Additionally, it includes provisions for routing customer cables within the cable carrier and is equipped with end-of-travel rubber bumper stops. Options for a home positioning sensor, end-of-travel sensors, and custom mounting holes on the moving table are available upon request, enhancing its adaptability for various applications.

Suppliers

Company
Product
Description
Supplier Links
Single Rail Stage - SRS-010-04-050-01 - H2W Technologies
Santa Clarita, CA, USA
Single Rail Stage
SRS-010-04-050-01
Single Rail Stage SRS-010-04-050-01
The SRS-010-04-050-01 single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 50.0 lbs [219 N]/150 lbs [658 N] with a total stroke length of 10.2 in [259 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.

The SRS-010-04-050-01 single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 50.0 lbs [219 N]/150 lbs [658 N] with a total stroke length of 10.2 in [259 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensors, and custom mounting holes on the moving table are available upon request.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number SRS-010-04-050-01
Product Name Single Rail Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 10.2 inch (259 mm)
Carriage Load 50 to 150 lbs (22.68 to 68.03 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360809 - RS Components, Ltd.
Specs
Carriage Load 573 lbs (260 kg)
View Details
3/4 EXTENSION SLIDE W/HOLD-OUT DETENT - AR2-K500 - AR2-K500 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 11.44 inch (291 mm)
View Details
Ball Slide Positioning Stage - 502-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Mini slide - DGSL-10-30-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details