H2W Technologies Single Rail Stage SRS-006-04-030-A

Description
The SRS-006-04-030-A single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 30.1 lbs [134 N]/90.3 lbs [402 N] with a total stroke length of 6.0 in [152 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet
Description
The SRS-006-04-030-A single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 30.1 lbs [134 N]/90.3 lbs [402 N] with a total stroke length of 6.0 in [152 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rail Stage - SRS-006-04-030-A - H2W Technologies
Santa Clarita, CA, USA
Single Rail Stage
SRS-006-04-030-A
Single Rail Stage SRS-006-04-030-A
The SRS-006-04-030-A single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 30.1 lbs [134 N]/90.3 lbs [402 N] with a total stroke length of 6.0 in [152 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.

The SRS-006-04-030-A single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 30.1 lbs [134 N]/90.3 lbs [402 N] with a total stroke length of 6.0 in [152 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensors, and custom mounting holes on the moving table are available upon request.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number SRS-006-04-030-A
Product Name Single Rail Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6 inch (152 mm)
Carriage Load 3.55 lbs (1.61 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPMA-ACBJ2F6A0-S1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 36.22 inch (920 mm)
Y-Axis Travel 22.05 inch (560 mm)
Z-Axis Travel 0.0 inch (0.0 mm)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
XY Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, 8-32 & 1/4-20 - 9063-XY - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details
High Precision Linear Axis - TBS - ETEL S.A.
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Motor Type DC Servo
View Details