H2W Technologies Single Rail Stage SRS-006-03-010-A

Description
The SRS-006-03-010-A single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 10.2 lbs [45.4 N]/30.6 lbs [136 N] with a total stroke length of 6.0 in [152 mm]. The non-contact 5.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet
Description
The SRS-006-03-010-A single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 10.2 lbs [45.4 N]/30.6 lbs [136 N] with a total stroke length of 6.0 in [152 mm]. The non-contact 5.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rail Stage - SRS-006-03-010-A - H2W Technologies
Santa Clarita, CA, USA
Single Rail Stage
SRS-006-03-010-A
Single Rail Stage SRS-006-03-010-A
The SRS-006-03-010-A single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 10.2 lbs [45.4 N]/30.6 lbs [136 N] with a total stroke length of 6.0 in [152 mm]. The non-contact 5.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.

The SRS-006-03-010-A single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 10.2 lbs [45.4 N]/30.6 lbs [136 N] with a total stroke length of 6.0 in [152 mm]. The non-contact 5.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensors, and custom mounting holes on the moving table are available upon request.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number SRS-006-03-010-A
Product Name Single Rail Stage
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

VULCANO2 Stacked Platform - VULCANO2 XY 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
XYZ Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum, Left-Handed - 9067-XYZ-L-V - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Left-Handed
View Details
Side Drive Positioning Stage - 702SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Linear Stage Suitable for Vacuum - VT-80 V6 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 7.87 inch (25 to 200 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details