This moving magnet actuator (NCM40-50-680-2LB) comes supplied with an integrated recirculating ball bushing linear bearing, which has been selected especially for the usage with this actuator.
| H2W Technologies | |
|---|---|
| Product Category | Voice Coil Actuators and Motors |
| Product Number | NCM40-50-680-2LB |
| Product Name | NCM Voice Coil Linear Actuator |
| Device Type | Linear |
| Peak Current | 12.1 amps |
| Continuous Power | 88 watts |
| Electrical Time Constant | 1750 µs |
| DC Resistance | 5.5 ohms |