This moving magnet actuator (NCM20-19-050-2BX) comes supplied with an integrated plastic linear bearing, which has been selected especially for the usage with this actuator.
| H2W Technologies | |
|---|---|
| Product Category | Voice Coil Actuators and Motors |
| Product Number | NCM20-19-050-2BX |
| Product Name | Moving Magnet Non-Comm DC Voice Coil Linear Actuator |
| Device Type | Linear |
| Peak Current | 11.1 amps |
| Continuous Power | 38 watts |
| Electrical Time Constant | 610 µs |
| DC Resistance | 2.8 ohms |