This moving magnet actuator (NCM08-25-100-2LB) comes supplied with an integrated recirculating ball bushing linear bearing, which has been selected especially for the usage with this actuator.
| H2W Technologies | |
|---|---|
| Product Category | Voice Coil Actuators and Motors |
| Product Number | NCM08-25-100-2LB |
| Product Name | Moving Magnet Non-Comm DC Voice Coil Linear Actuator |
| Device Type | Linear |
| Peak Current | 4.3 amps |
| Continuous Power | 21 watts |
| Electrical Time Constant | 490 µs |
| DC Resistance | 10.4 ohms |