This moving magnet actuator (NCM03-35-500-4F) comes supplied with an integrated flexure linear bearing, which has been selected especially for the usage with this actuator. Springs are supplied so that this actuator will work ideally in oscillatory systems, so that the actuator can move as a balanced spring mass system.
| H2W Technologies | |
|---|---|
| Product Category | Voice Coil Actuators and Motors |
| Product Number | NCM03-35-500-4F |
| Product Name | NCM Voice Coil Linear Actuator |
| Device Type | Linear |
| Peak Current | 9 amps |
| Continuous Power | 50 watts |
| Electrical Time Constant | 440 µs |
| DC Resistance | 5.6 ohms |